Alpha Wire Multi-Conductor & Paired Cables 5029/15C SL001

Description
5029/15C SLATE 1000 FT
Request a Quote Datasheet
Description
5029/15C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5029/15C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5029/15C SL001
Multi-Conductor & Paired Cables 5029/15C SL001
5029/15C SLATE 1000 FT

5029/15C SLATE 1000 FT

Buy Now
Unshielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 28B6933 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
28B6933
Unshielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 28B6933
UNSHIELDED MULTIPAIR CABLE 15PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 15PR 1000FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:15 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 15 Pair - Slate - 300V - 1000 ft - ALP5029/15C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 15 Pair - Slate - 300V - 1000 ft
ALP5029/15C-SL001
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 15 Pair - Slate - 300V - 1000 ft ALP5029/15C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5029/15C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5029/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.447 NOMINAL OD (MM) : 11.3538 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5029/15C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5029/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 15 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.447 NOMINAL OD (MM) : 11.3538 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5029/15C SL001 28B6933 ALP5029/15C-SL001
Product Name Multi-Conductor & Paired Cables Unshielded Multipair Cable 15Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 15 Pair - Slate - 300V - 1000 ft
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS UL Recognized Component Mark (US and Canadian); VW-1 UL 1685
Cable Jacket Polyvinyl Chloride; PVC
Cable Conductor Copper; Tinned copper
Number of Conductors 30 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CHH0-7-0750-053 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
H07 V-K Single Fine Wire Stranded - 86023270 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details