Alpha Wire Multi-Conductor & Paired Cables 5026C SL001

Description
5026C SLATE 1000 FT
Request a Quote Datasheet
Description
5026C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5026C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5026C SL001
Multi-Conductor & Paired Cables 5026C SL001
5026C SLATE 1000 FT

5026C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5026CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5026CSL001-ND
Multiple Conductor Cables 5026CSL001-ND
12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)

12 (6 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)

Buy Now Datasheet
Unshielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire - 28B6930 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire
28B6930
Unshielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire 28B6930
UNSHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 6PR 1000FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:6 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 1000 ft - ALP5026C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 1000 ft
ALP5026C-SL001
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 1000 ft ALP5026C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5026C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5026C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 NOMINAL OD (MM) : 8.0264 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5026C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5026C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.316 NOMINAL OD (MM) : 8.0264 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5026C SL001 5026CSL001-ND 28B6930 ALP5026C-SL001
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multipair Cable 6Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 6 Pair - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2002-2324-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details