The Unshielded Multipair Cable 5Pr 1000Ft 300V Gray, part number 5025C, features five pairs of 22 AWG tinned copper conductors with a nominal insulation thickness of 0.010 inches made from semi-rigid PVC. The cable is designed for a voltage rating of 300 VRMS and operates within a temperature range of -35 to 105°C. It has a minimum twist rate of 8 twists per foot for the pairs and 4.8 twists per foot for the overall cable assembly. The jacket is also made of PVC with a thickness of 0.032 inches and is available in multiple colors including slate, black, and red. This cable is compliant with various standards including RoHS and has been tested for sunlight resistance. The product is packaged in a continuous length of 1000 feet, making it suitable for various applications requiring multiple pairs of conductors.
10 (5 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)
UNSHIELDED MULTIPAIR CABLE 5PR 1000FT 300V GRAY; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5025C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5025C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 5 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.291 NOMINAL OD (MM) : 7.3914 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 5025C SL001 | 5025CSL001-ND | 28B6929 | ALP5025C-SL001 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multipair Cable 5Pr 1000Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 5 Pair - Slate - 300V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 10 # | 10 # |