Alpha Wire Multi-Conductor & Paired Cables 5024C SL005

Description
5024C SLATE 100 FT
Request a Quote Datasheet
Description
5024C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5024C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5024C SL005
Multi-Conductor & Paired Cables 5024C SL005
5024C SLATE 100 FT

5024C SLATE 100 FT

Buy Now
Multiple Conductor Cables - 5024CSL005-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5024CSL005-100-ND
Multiple Conductor Cables 5024CSL005-100-ND
8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)

8 (4 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 4 Pair - Slate - 300V - 100 ft - ALP5024C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 4 Pair - Slate - 300V - 100 ft
ALP5024C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 4 Pair - Slate - 300V - 100 ft ALP5024C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5024C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5024C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 NOMINAL OD (MM) : 6.7818 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5024C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5024C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 4 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.267 NOMINAL OD (MM) : 6.7818 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire - 27M2975 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
27M2975
Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire 27M2975
XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

XTRA-GUARD 1 / 100 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5024C SL005 5024CSL005-100-ND ALP5024C-SL005 27M2975
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 4 Pair - Slate - 300V - 100 ft Xtra-Guard 1 / 100 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Connecting cable - 706-100/537-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers