Alpha Wire Multiple Conductor Cables 5023C SL002

Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5023CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5023CSL002-ND
Multiple Conductor Cables 5023CSL002-ND
6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 500.0' (152.4m)

6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5023C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5023C SL002
Multi-Conductor & Paired Cables 5023C SL002
5023C SLATE 500 FT

5023C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 3 Pair - Slate - 300V - 500 ft - ALP5023C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 3 Pair - Slate - 300V - 500 ft
ALP5023C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 3 Pair - Slate - 300V - 500 ft ALP5023C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5023C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5023C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.245 NOMINAL OD (MM) : 6.223 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5023C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5023C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.245 NOMINAL OD (MM) : 6.223 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshld Multipr Cable 3Pr 22Awg 500Ft; Cable Shielding Alpha Wire - 02F7984 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multipr Cable 3Pr 22Awg 500Ft; Cable Shielding Alpha Wire
02F7984
Unshld Multipr Cable 3Pr 22Awg 500Ft; Cable Shielding Alpha Wire 02F7984
UNSHLD MULTIPR CABLE 3PR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

UNSHLD MULTIPR CABLE 3PR 22AWG 500FT; Cable Shielding:Unshielded; No. of Pairs:3 Pair; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey; Voltage Rating:300V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5023CSL002-ND 5023C SL002 ALP5023C-SL002 02F7984
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 3 Pair - Slate - 300V - 500 ft Unshld Multipr Cable 3Pr 22Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Connecting cable - 706-150/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers