6 (3 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 1000.0' (304.8m)
UNSHIELDED MULTIPAIR CABLE, 3PAIR, 22AWG, 300V, GREY, 1000FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 1000ft, 5023C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5023C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 3 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.245 NOMINAL OD (MM) : 6.223 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5023CSL001-ND | 5023C SL001 | 28B6928 | ALP5023C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multipair Cable, 3Pair, 22Awg, 300V, Grey, 1000Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 3 Pair - Slate - 300V - 1000 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 6 # | 6 # |