Alpha Wire Multi-Conductor & Paired Cables 5022C SL002

Description
5022C SLATE 500 FT
Request a Quote Datasheet
Description
5022C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5022C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5022C SL002
Multi-Conductor & Paired Cables 5022C SL002
5022C SLATE 500 FT

5022C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5022CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5022CSL002-ND
Multiple Conductor Cables 5022CSL002-ND
4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 500.0' (152.4m)

4 (2 Pair Twisted) Conductor Multi-Pair Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 500 ft - ALP5022C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 500 ft
ALP5022C-SL002
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 500 ft ALP5022C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5022C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5022C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.8928 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5022C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5022C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 2 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.232 NOMINAL OD (MM) : 5.8928 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire - 02F7982 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
02F7982
Unshielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire 02F7982
UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Unshielded ; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

UNSHIELDED MULTIPAIR CABLE 2PR 500FT 300V GRAY; Cable Shielding:Unshielded; No. of Pairs:2 Pair; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5022C SL002 5022CSL002-ND ALP5022C-SL002 02F7982
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 2 Pair - Slate - 300V - 500 ft Unshielded Multipair Cable 2Pr 500Ft 300V Gray; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/301-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD HIGH POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details