Alpha Wire Multi-Conductor & Paired Cables 5021C SL199

Description
5021C Slate BULK FT
Request a Quote Datasheet
Description
5021C Slate BULK FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5021C SL199 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5021C SL199
Multi-Conductor & Paired Cables 5021C SL199
5021C Slate BULK FT

5021C Slate BULK FT

Buy Now
Multiple Conductor Cables - 5021CSL199-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5021CSL199-ND
Multiple Conductor Cables 5021CSL199-ND
MULT-PAIR 2COND 22AWG 1000=1000'

MULT-PAIR 2COND 22AWG 1000=1000'

Buy Now Datasheet
Xtra-Guard 1 / Bulk Ft Alpha Wire - 28Y5727 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / Bulk Ft Alpha Wire
28Y5727
Xtra-Guard 1 / Bulk Ft Alpha Wire 28Y5727
XTRA-GUARD 1 / BULK FT

XTRA-GUARD 1 / BULK FT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5021C SL199 5021CSL199-ND 28Y5727
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / Bulk Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 2012208 - RS Components, Ltd.
Specs
Cable Length 82.02 ft (250 dm)
Standards / Certifications RoHS; CE Marking; Defence standard 61-12 part 5
View Details
VNA Cable, 50.0 GHz, 24.0″ - VNAX-2FT-VMVRF+ - Mini-Circuits
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Rated Temperature 18 to 28 C (64.4 to 82.4 F)
View Details