Alpha Wire Multi-Conductor & Paired Cables 5021C SL005

Description
100 UNSHIELDED CABLE , 1 P
Request a Quote Datasheet
Description
100 UNSHIELDED CABLE , 1 P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5021C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5021C SL005
Multi-Conductor & Paired Cables 5021C SL005
100 UNSHIELDED CABLE , 1 P

100 UNSHIELDED CABLE , 1 P

Buy Now
Multiple Conductor Cables - A5021C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5021C-100-ND
Multiple Conductor Cables A5021C-100-ND
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multipair Unshielded Cable, 1, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire - 02F7978 - Newark, An Avnet Company
Chicago, IL, United States
Multipair Unshielded Cable, 1, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire
02F7978
Multipair Unshielded Cable, 1, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire 02F7978
Multipair Unshielded Cable, 1, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Multipair Unshielded Cable, 1, 22 AWG, 0.35 mm , 7 x 0.255mm, 100 ft, 30.5 m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft - ALP5021C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft
ALP5021C-SL005
Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft ALP5021C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5021C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5021C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.168 NOMINAL OD (MM) : 4.2672 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 100ft, 5021C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5021C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.168 NOMINAL OD (MM) : 4.2672 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5021C SL005 A5021C-100-ND 02F7978 ALP5021C-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multipair Unshielded Cable, 1, 22 Awg, 0.35 Mm , 7 X 0.255Mm, 100 Ft, 30.5 M Rohs Compliant Alpha Wire Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 100 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/300-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers