The Unshielded Multipair Cable 1Pr 500Ft 300V Gray, part number 02F7979, features a single pair of 22 AWG tinned copper conductors with a nominal insulation wall of 0.010 inches made from semi-rigid PVC. The cable is designed for a voltage rating of 300 VRMS and operates within a temperature range of -35 to 105°C. It has a mutual capacitance of 23.5 pF/ft at 1 kHz and a characteristic impedance of 79 Ω. The cable is constructed with 12 twists per foot and is jacketed in a slate color PVC with a wall thickness of 0.032 inches. It is compliant with various standards including UL Type CM and CSA CMG, and is RoHS compliant. The cable is suitable for applications requiring flexibility and resistance to sunlight, making it a viable option for various engineering projects.
2 (1 Pair Twisted) Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
UNSHIELDED MULTIPAIR CABLE 1PR 500FT 300V GRAY; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multipair, 300V, Slate, 500ft, 5021C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5021C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 1 pair CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.168 NOMINAL OD (MM) : 4.2672 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 5021CSL002-ND | 5021C SL002 | 02F7979 | ALP5021C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multipair Cable 1Pr 500Ft 300V Gray; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multipair Cable - 22 AWG 1 Pair - Slate - 300V - 500 ft |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 2 # | 2 # |