Alpha Wire Multiple Conductor Cables 5020C SL033

Description
10 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5020CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5020CSL033-328-ND
Multiple Conductor Cables 5020CSL033-328-ND
10 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

10 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5020C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5020C SL033
Multi-Conductor & Paired Cables 5020C SL033
5020C SLATE 328 FT

5020C SLATE 328 FT

Buy Now
Unshld Multicond Cable 10Cond 24Awg 328Ft; Cable Shielding Alpha Wire - 28B6926 - Newark, An Avnet Company
Chicago, IL, United States
Unshld Multicond Cable 10Cond 24Awg 328Ft; Cable Shielding Alpha Wire
28B6926
Unshld Multicond Cable 10Cond 24Awg 328Ft; Cable Shielding Alpha Wire 28B6926
UNSHLD MULTICOND CABLE 10COND 24AWG 328FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Slate RoHS Compliant: Yes

UNSHLD MULTICOND CABLE 10COND 24AWG 328FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Color:Slate RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft - ALP5020C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft
ALP5020C-SL033
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft ALP5020C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5020C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.1976 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5020C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.244 NOMINAL OD (MM) : 6.1976 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5020CSL033-328-ND 5020C SL033 28B6926 ALP5020C-SL033
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshld Multicond Cable 10Cond 24Awg 328Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 10 Conductor - Slate - 300V - 328 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details