Alpha Wire Multi-Conductor & Paired Cables 5020/25C SL001

Description
5020/25C SLATE 1000 FT
Request a Quote Datasheet
Description
5020/25C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5020/25C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5020/25C SL001
Multi-Conductor & Paired Cables 5020/25C SL001
5020/25C SLATE 1000 FT

5020/25C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5020/25CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5020/25CSL001-ND
Multiple Conductor Cables 5020/25CSL001-ND
25 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

25 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft - ALP5020/25C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft
ALP5020/25C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft ALP5020/25C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5020/25C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/25C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 NOMINAL OD (MM) : 8.4328 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5020/25C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/25C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.332 NOMINAL OD (MM) : 8.4328 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire - 92F7492 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire
92F7492
Unshielded Multiconductor Cable 25 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire 92F7492
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5020/25C SL001 5020/25CSL001-ND ALP5020/25C-SL001 92F7492
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 25 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 25 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details