Alpha Wire Multiconductor Cable, Unshielded; 20; 24 AWG; 7 x 32; 0.31 in.; 0.010 in. 5020/20C SL005

Description
Xtra-Guardâ® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 24 AWG, 7⁄32 in., 0.010 in. Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 for: Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls
Description
Xtra-Guardâ® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 24 AWG, 7⁄32 in., 0.010 in. Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 for: Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Cable, Unshielded; 20; 24 AWG; 7 x 32; 0.31 in.; 0.010 in. - 70138188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 20; 24 AWG; 7 x 32; 0.31 in.; 0.010 in.
70138188
Multiconductor Cable, Unshielded; 20; 24 AWG; 7 x 32; 0.31 in.; 0.010 in. 70138188
Xtra-Guardâ® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 24 AWG, 7⁄32 in., 0.010 in. Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 for: Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 24 AWG, 7⁄32 in., 0.010 in.
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 for:
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface (24 AWG, 22 AWG)
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70138188
Product Name Multiconductor Cable, Unshielded; 20; 24 AWG; 7 x 32; 0.31 in.; 0.010 in.
Operating Temperature -20 to ? C (-4 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

0.66 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-20-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 0.6600 inch (16.76 mm)
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
shrink tube - 007758-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Sleeves - 1812015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.3150 to 0.8661 inch (8 to 22 mm)
View Details