Alpha Wire Multi-Conductor & Paired Cables 5020/20C SL002

Description
5020/20C SLATE 500 FT
Request a Quote Datasheet
Description
5020/20C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5020/20C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5020/20C SL002
Multi-Conductor & Paired Cables 5020/20C SL002
5020/20C SLATE 500 FT

5020/20C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 5020/20CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5020/20CSL002-ND
Multiple Conductor Cables 5020/20CSL002-ND
20 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

20 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 20 Conductor - Slate - 300V - 500 ft - ALP5020/20C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 20 Conductor - Slate - 300V - 500 ft
ALP5020/20C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 20 Conductor - Slate - 300V - 500 ft ALP5020/20C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5020/20C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.3 NOMINAL OD (MM) : 7.62 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5020/20C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/20C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 20 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.3 NOMINAL OD (MM) : 7.62 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 20 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire - 02F8861 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 20 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire
02F8861
Unshielded Multiconductor Cable 20 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire 02F8861
UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 20 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5020/20C SL002 5020/20CSL002-ND ALP5020/20C-SL002 02F8861
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 20 Conductor - Slate - 300V - 500 ft Unshielded Multiconductor Cable 20 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details