Alpha Wire Multiple Conductor Cables 5020/15C SL033

Description
15 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5020/15CSL033-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5020/15CSL033-ND
Multiple Conductor Cables 5020/15CSL033-ND
15 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

15 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5020/15C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5020/15C SL033
Multi-Conductor & Paired Cables 5020/15C SL033
5020/15C SLATE 328 FT

5020/15C SLATE 328 FT

Buy Now
Cable, Unshld Multicond, 15Cond, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire - 28B6918 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Unshld Multicond, 15Cond, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire
28B6918
Cable, Unshld Multicond, 15Cond, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire 28B6918
CABLE, UNSHLD MULTICOND, 15COND, 24AWG, 328FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:24AWG; Reel Length (Imperial):328ft; Reel Length (Metric):99.97m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

CABLE, UNSHLD MULTICOND, 15COND, 24AWG, 328FT, 300V; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:24AWG; Reel Length (Imperial):328ft; Reel Length (Metric):99.97m; Jacket Color:Grey; Jacket Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft - ALP5020/15C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft
ALP5020/15C-SL033
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft ALP5020/15C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5020/15C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/15C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.271 NOMINAL OD (MM) : 6.8834 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5020/15C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5020/15C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.271 NOMINAL OD (MM) : 6.8834 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5020/15CSL033-ND 5020/15C SL033 28B6918 ALP5020/15C-SL033
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Unshld Multicond, 15Cond, 24Awg, 328Ft, 300V; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 15 Conductor - Slate - 300V - 328 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-1000-031 - Southco
Specs
Application Instrumentation and Control
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details