Alpha Wire Multi-Conductor & Paired Cables 5018C SL001

Description
5018C SLATE 1000 FT
Request a Quote Datasheet
Description
5018C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5018C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5018C SL001
Multi-Conductor & Paired Cables 5018C SL001
5018C SLATE 1000 FT

5018C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 5018CSL001-1000-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5018CSL001-1000-ND
Multiple Conductor Cables 5018CSL001-1000-ND
8 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 1000 ft - ALP5018C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 1000 ft
ALP5018C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 1000 ft ALP5018C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5018C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5018C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 NOMINAL OD (MM) : 5.461 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5018C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5018C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.215 NOMINAL OD (MM) : 5.461 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 8 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire - 92F7490 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 8 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire
92F7490
Unshielded Multiconductor Cable 8 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire 92F7490
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5018C SL001 5018CSL001-1000-ND ALP5018C-SL001 92F7490
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 8 Conductor - Slate - 300V - 1000 ft Unshielded Multiconductor Cable 8 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-5600-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Strainsert Cable - TMT6 - Strainsert
Specs
Cable Shielding Foil; Foil Shield
Rated Temperature -65 to 204 C (-85 to 400 F)
View Details
System cable - 706-3033/103-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details