Alpha Wire Multi-Conductor & Paired Cables 5016C SL033

Description
5016C SLATE 328 FT
Request a Quote Datasheet
Description
5016C SLATE 328 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5016C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5016C SL033
Multi-Conductor & Paired Cables 5016C SL033
5016C SLATE 328 FT

5016C SLATE 328 FT

Buy Now
Multiple Conductor Cables - 5016CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5016CSL033-328-ND
Multiple Conductor Cables 5016CSL033-328-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

6 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

Buy Now Datasheet
Xtra-Guard 1 / 328 Ft Alpha Wire - 90R5697 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 328 Ft Alpha Wire
90R5697
Xtra-Guard 1 / 328 Ft Alpha Wire 90R5697
XTRA-GUARD 1 / 328 FT

XTRA-GUARD 1 / 328 FT

Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft - ALP5016C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft
ALP5016C-SL033
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft ALP5016C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5016C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5016C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1054 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5016C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5016C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1054 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Multiconductor Cables
Product Number 5016C SL033 5016CSL033-328-ND 90R5697 ALP5016C-SL033
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Xtra-Guard 1 / 328 Ft Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 328 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 To Type-C Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type USB
Gender Male-Male
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3140/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers