Alpha Wire Multi-Conductor & Paired Cables 5016C SL005

Description
5016C SLATE 100 FT
Request a Quote Datasheet
Description
5016C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5016C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5016C SL005
Multi-Conductor & Paired Cables 5016C SL005
5016C SLATE 100 FT

5016C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A5016CS-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5016CS-100-ND
Multiple Conductor Cables A5016CS-100-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft - ALP5016C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft
ALP5016C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft ALP5016C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5016C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5016C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1054 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5016C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5016C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1054 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 6 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire - 85K9801 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire
85K9801
Unshielded Multiconductor Cable 6 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire 85K9801
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 5016C SL005 A5016CS-100-ND ALP5016C-SL005 85K9801
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 6 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details