Alpha Wire Multiple Conductor Cables 5016C SL001

Description
6 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5016CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5016CSL001-ND
Multiple Conductor Cables 5016CSL001-ND
6 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5016C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5016C SL001
Multi-Conductor & Paired Cables 5016C SL001
5016C SLATE 1000 FT

5016C SLATE 1000 FT

Buy Now
Unshielded Multiconductor Cable 6 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire - 98F4347 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire
98F4347
Unshielded Multiconductor Cable 6 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire 98F4347
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 1000 ft - ALP5016C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 1000 ft
ALP5016C-SL001
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 1000 ft ALP5016C-SL001
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5016C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5016C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1054 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5016C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5016C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.201 NOMINAL OD (MM) : 5.1054 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Multiconductor Cables
Product Number 5016CSL001-ND 5016C SL001 98F4347 ALP5016C-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 6 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 6 Conductor - Slate - 300V - 1000 ft
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details