Alpha Wire Multiple Conductor Cables 5014C SL033

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5014CSL033-328-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5014CSL033-328-ND
Multiple Conductor Cables 5014CSL033-328-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

4 Conductor Multi-Conductor Cable Slate 24 AWG 328.1' (100.0m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5014C SL033 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5014C SL033
Multi-Conductor & Paired Cables 5014C SL033
5014C SLATE 328 FT

5014C SLATE 328 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft - ALP5014C-SL033 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft
ALP5014C-SL033
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft ALP5014C-SL033
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5014C SL033 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5014C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.175 NOMINAL OD (MM) : 4.445 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 328ft, 5014C SL033


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5014C SL033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.175 NOMINAL OD (MM) : 4.445 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Xtra-Guard 1 / 328 Ft Alpha Wire - 28B6913 - Newark, An Avnet Company
Chicago, IL, United States
Xtra-Guard 1 / 328 Ft Alpha Wire
28B6913
Xtra-Guard 1 / 328 Ft Alpha Wire 28B6913
XTRA-GUARD 1 / 328 FT

XTRA-GUARD 1 / 328 FT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5014CSL033-328-ND 5014C SL033 ALP5014C-SL033 28B6913
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 328 ft Xtra-Guard 1 / 328 Ft Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details