Alpha Wire Multiple Conductor Cables 5014C SL002

Description
4 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5014CSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5014CSL002-500-ND
Multiple Conductor Cables 5014CSL002-500-ND
4 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5014C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5014C SL002
Multi-Conductor & Paired Cables 5014C SL002
5014C SLATE 500 FT

5014C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft - ALP5014C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft
ALP5014C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft ALP5014C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5014C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5014C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.175 NOMINAL OD (MM) : 4.445 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5014C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5014C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.175 NOMINAL OD (MM) : 4.445 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire - 02F9245 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire
02F9245
Unshielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire 02F9245
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5014CSL002-500-ND 5014C SL002 ALP5014C-SL002 02F9245
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 4 Conductor - Slate - 300V - 500 ft Unshielded Multiconductor Cable 4 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 4 # 4 #
Unlock Full Specs
to access all available technical data