Alpha Wire Multiple Conductor Cables - 5013C SL005 5013C SL005

Description
Manufacturer: Alpha Wire Win Source Part Number: 766766-5013C SL005 Series: Xtra-Guard 1 Operating Temperature Range: -35°C ~ 105°C Features: Biological Compatibility, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 3 Ratings: ISO 10993, UL Style 2464 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.163" (4.14mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Alpha Wire Win Source Part Number: 766766-5013C SL005 Series: Xtra-Guard 1 Operating Temperature Range: -35°C ~ 105°C Features: Biological Compatibility, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 3 Ratings: ISO 10993, UL Style 2464 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.163" (4.14mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 5013C SL005
766766-5013C SL005
Multiple Conductor Cables - 5013C SL005 766766-5013C SL005
Manufacturer: Alpha Wire Win Source Part Number: 766766-5013C SL005 Series: Xtra-Guard 1 Operating Temperature Range: -35°C ~ 105°C Features: Biological Compatibility, Rip Cord Wire Gauge: 24 AWG Length: 100.0' (30.5m) Cable Type: Multi-Conductor Usage: Communication, Control Voltage: 300V Number of Conductors: 3 Ratings: ISO 10993, UL Style 2464 Conductor Strand: 7/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.163" (4.14mm) Jacket Color: Slate Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.032" (0.81mm) Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Alpha Wire
Win Source Part Number: 766766-5013C SL005
Series: Xtra-Guard 1
Operating Temperature Range: -35°C ~ 105°C
Features: Biological Compatibility, Rip Cord
Wire Gauge: 24 AWG
Length: 100.0' (30.5m)
Cable Type: Multi-Conductor
Usage: Communication, Control
Voltage: 300V
Number of Conductors: 3
Ratings: ISO 10993, UL Style 2464
Conductor Strand: 7/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.163" (4.14mm)
Jacket Color: Slate
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.032" (0.81mm)
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5013C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5013C SL005
Multi-Conductor & Paired Cables 5013C SL005
100' XTRA-GUARD CABLE 3 C

100' XTRA-GUARD CABLE 3 C

Buy Now
Multiple Conductor Cables - A5013CS-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5013CS-100-ND
Multiple Conductor Cables A5013CS-100-ND
3 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Slate 24 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft - ALP5013C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft
ALP5013C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft ALP5013C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5013C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5013C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 NOMINAL OD (MM) : 4.1402 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5013C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5013C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 NOMINAL OD (MM) : 4.1402 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire - 85K9800 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire
85K9800
Unshielded Multiconductor Cable 3 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire 85K9800
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 24AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:24AWG; Conductor Area CSA:0.23mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Multiconductor Cables Cable Assemblies
Product Number 766766-5013C SL005 5013C SL005 A5013CS-100-ND ALP5013C-SL005 85K9800
Product Name Multiple Conductor Cables - 5013C SL005 Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 3 Conductor 24Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair & Multicore Data Cable - 1368214 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
View Details
ZK4054-6400-0xxx | Control cable, PUR, 3 x 0.75 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Test Cable, 40.0 GHz, 24.0″ - KBL-2FT-LOW+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details