3 Conductor Multi-Conductor Cable Slate 24 AWG 500.0' (152.4m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5013C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5013C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 NOMINAL OD (MM) : 4.1402 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 24AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Multiconductor Cables | Cable Assemblies |
| Product Number | 5013C SL002 | 5013CSL002-500-ND | ALP5013C-SL002 | 27M2973 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 500 ft | Unshielded Multiconductor Cable 3 Conductor 24Awg 500Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 3 # | 3 # |