Alpha Wire 5013C SL001 Multicore Cable
3 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5013C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5013C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.163 NOMINAL OD (MM) : 4.1402 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
Multiconductor Unshielded Cable, Xtra Guardr 1, 3, 24 AWG, 0.23 mm , 7 x 0.2mm, 1000 ft, 304.8 m RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 103502 | 5013CSL001-1000-ND | 5013C SL001 | ALP5013C-SL001 | 28B6912 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 3 Conductor - Slate - 300V - 1000 ft | Multiconductor Unshielded Cable, Xtra Guardr 1, 3, 24 Awg, 0.23 Mm , 7 X 0.2Mm, 1000 Ft, 304.8 M Rohs Compliant Alpha Wire |
| Cable Length | 1000 ft (3048 dm) | ||||
| Standards / Certifications | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | RoHS | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |