Alpha Wire 5012C SL001 Multicore Cable
2 Conductor Multi-Conductor Cable Slate 24 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 24AWG 1000FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5012C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5012C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 24 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.156 NOMINAL OD (MM) : 3.9624 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Multiconductor Cables |
| Product Number | 103575 | 5012C SL001 | 5012CSL001-ND | 92F7489 | ALP5012C-SL001 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 24Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 24 AWG 2 Conductor - Slate - 300V - 1000 ft |
| Cable Length | 1000 ft (3048 dm) | ||||
| Standards / Certifications | RoHS | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |