Alpha Wire 5010C SL001 Multicore Cable
10 Conductor Multi-Conductor Cable Slate 22 AWG 1000.0' (304.8m)
UNSHIELDED MULTICONDUCTOR CABLE 18 CONDUCTOR 22AWG 1000FT; Cable Shielding:Unshielded
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 1000ft, 5010C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.268 NOMINAL OD (MM) : 6.8072 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 103574 | 5010CSL001-ND | 5010C SL001 | 92F7488 | ALP5010C-SL001 |
| Product Name | Control Cable | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 18 Conductor 22Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 10 Conductor - Slate - 300V - 1000 ft |
| Cable Length | 1000 ft (3048 dm) | ||||
| Standards / Certifications | RoHS | RoHS | UL Recognized Component Mark (US and Canadian); VW-1 UL 1685 | ||
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride |