Alpha Wire Multi-Conductor & Paired Cables 5010/60C SL005

Description
5010/60C SLATE 100 FT
Request a Quote Datasheet
Description
5010/60C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 5010/60C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5010/60C SL005
Multi-Conductor & Paired Cables 5010/60C SL005
5010/60C SLATE 100 FT

5010/60C SLATE 100 FT

Buy Now
Multiple Conductor Cables - A5010/60C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5010/60C-100-ND
Multiple Conductor Cables A5010/60C-100-ND
60 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

60 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 100 ft - ALP5010/60C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 100 ft
ALP5010/60C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 100 ft ALP5010/60C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5010/60C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/60C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.518 NOMINAL OD (MM) : 13.1572 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5010/60C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/60C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 60 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.518 NOMINAL OD (MM) : 13.1572 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 02F8907 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
02F8907
Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 02F8907
UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:60Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 60 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:60Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 5010/60C SL005 A5010/60C-100-ND ALP5010/60C-SL005 02F8907
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 60 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 60 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 60 # 60 #
Unlock Full Specs
to access all available technical data

Similar Products

Flat Cable, 50 Conductor, 100Ft, 28Awg; Reel Length (Imperial) Amphenol Communications Solutions - 89F4833 - Newark, An Avnet Company
Specs
Cable Type Flat Cable
Standards / Certifications RoHS
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/204-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details