Alpha Wire Xtra-Guard® Performance Cable, Xtra-Guard 1 5010/40C

Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet
Description
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xtra-Guard® Performance Cable, Xtra-Guard 1 - 5010/40C - Alpha Wire
Elizabeth, NJ, United States
Xtra-Guard® Performance Cable, Xtra-Guard 1
5010/40C
Xtra-Guard® Performance Cable, Xtra-Guard 1 5010/40C
Xtra-Guard® 1 - High performance in a tough PVC cable High-performance cable for general-purpose applications Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43 UL SUN RES Designed for use in ambient temperatures up to 105 ° C Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC) Provides exceptional protection contre EMI interference When Supra-Shield is specified

Xtra-Guard® 1 - High performance in a tough PVC cable

  • High-performance cable for general-purpose applications
  • Features a unique, premium-grade PVC insulation and jacket for Easier routing of cable in small spaces
  • Provides resistance to oils per UL Oil Res I (60C OIL RES) and Class 43
  • UL SUN RES
  • Designed for use in ambient temperatures up to 105 ° C
  • Temperature range of -35 ° C to + 105 ° C (SR-PVC) and -30 ° C to + 105 ° C (PVC)
  • Provides exceptional protection contre EMI interference When Supra-Shield is specified
Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Multiconductor Cables
Product Number 5010/40C
Product Name Xtra-Guard® Performance Cable, Xtra-Guard 1
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 22 (7/30) AWG Tinned Copper', '0.030']
Standards / Certifications UL Recognized Component Mark (US and Canadian)
Unlock Full Specs
to access all available technical data

Similar Products

E13426 - CAT 5e Ethernet Cable (2 Data Pair) - E13426 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE (Laser Markable)
Cable Conductor Silver-plated copper conductor
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Copper
View Details
PFA Insulated Cable, 250V 260C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket PFA
Cable Insulation PFA
View Details
Strainsert Cable - Be8418 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Neoprene; Neoprene
Cable Shielding Braid; Braided
View Details