Alpha Wire Multiple Conductor Cables 5010/40C SL005

Description
40 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
40 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5010/40C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5010/40C-100-ND
Multiple Conductor Cables A5010/40C-100-ND
40 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

40 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5010/40C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5010/40C SL005
Multi-Conductor & Paired Cables 5010/40C SL005
5010/40C SLATE 100 FT

5010/40C SLATE 100 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 40 Conductor - Slate - 300V - 100 ft - ALP5010/40C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 40 Conductor - Slate - 300V - 100 ft
ALP5010/40C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 40 Conductor - Slate - 300V - 100 ft ALP5010/40C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5010/40C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.434 NOMINAL OD (MM) : 11.0236 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5010/40C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/40C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.434 NOMINAL OD (MM) : 11.0236 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire - 27M2972 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire
27M2972
Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire 27M2972
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number A5010/40C-100-ND 5010/40C SL005 ALP5010/40C-SL005 27M2972
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 40 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 40 Conductor, 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 40 # 40 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details