40 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
5010/40C SLATE 500 FT
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/40C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/40C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 40 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.434 NOMINAL OD (MM) : 11.0236 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685
UNSHIELDED MULTICONDUCTOR CABLE 40 CONDUCTOR, 22AWG 500FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 5010/40CSL002-ND | 5010/40C SL002 | ALP5010/40C-SL002 | 02F8904 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 40 Conductor - Slate - 300V - 500 ft | Unshielded Multiconductor Cable 40 Conductor, 22Awg 500Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 40 # | 40 # |