Alpha Wire Multiple Conductor Cables 5010/25C SL002

Description
25 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
25 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 5010/25CSL002-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
5010/25CSL002-500-ND
Multiple Conductor Cables 5010/25CSL002-500-ND
25 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

25 Conductor Multi-Conductor Cable Slate 22 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5010/25C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5010/25C SL002
Multi-Conductor & Paired Cables 5010/25C SL002
5010/25C SLATE 500 FT

5010/25C SLATE 500 FT

Buy Now
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft - Color Code E - ALP5010/25C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft - Color Code E
ALP5010/25C-SL002
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft - Color Code E ALP5010/25C-SL002
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/25C SL002, Color Code E MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.368 NOMINAL OD (MM) : 9.3472 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 500ft, 5010/25C SL002, Color Code E


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5010/25C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 25 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.368 NOMINAL OD (MM) : 9.3472 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire - 02F8900 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
02F8900
Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire 02F8900
UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 25 CONDUCTOR 22AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 5010/25CSL002-500-ND 5010/25C SL002 ALP5010/25C-SL002 02F8900
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 25 Conductor - Slate - 300V - 500 ft - Color Code E Unshielded Multiconductor Cable 25 Conductor 22Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 25 # 25 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Displayport Male To VGA Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details