Alpha Wire Control Cable 5008C SL005

Description
Alpha Wire 5008C SL005 Multicore Cable
Request a Quote Datasheet
Description
Alpha Wire 5008C SL005 Multicore Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 2769700 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
2769700
Control Cable 2769700
Alpha Wire 5008C SL005 Multicore Cable

Alpha Wire 5008C SL005 Multicore Cable

Supplier's Site
Multiple Conductor Cables - A5008C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5008C-100-ND
Multiple Conductor Cables A5008C-100-ND
8 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

8 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5008C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5008C SL005
Multi-Conductor & Paired Cables 5008C SL005
5008C SLATE 100 FT

5008C SLATE 100 FT

Buy Now
Multiconductor Cable, Unshielded; 8; 22AWG; 7 x 30; 0.25 in.; 0.010 in.; 300 V - 70138206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 8; 22AWG; 7 x 30; 0.25 in.; 0.010 in.; 300 V
70138206
Multiconductor Cable, Unshielded; 8; 22AWG; 7 x 30; 0.25 in.; 0.010 in.; 300 V 70138206
Xtra-Guardâ® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 22 AWG, 7⁄30 in., 0.010 in. Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 for: Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 22 AWG, 7⁄30 in., 0.010 in.
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 for:
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface (24 AWG, 22 AWG)
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 100 ft - ALP5008C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 100 ft
ALP5008C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 100 ft ALP5008C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5008C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5008C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 NOMINAL OD (MM) : 5.969 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5008C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5008C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.235 NOMINAL OD (MM) : 5.969 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 8 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 02F8889 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 8 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
02F8889
Unshielded Multiconductor Cable 8 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 02F8889
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Multiconductor Cables Cable Assemblies
Product Number 2769700 A5008C-100-ND 5008C SL005 70138206 ALP5008C-SL005 02F8889
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Cable, Unshielded; 8; 22AWG; 7 x 30; 0.25 in.; 0.010 in.; 300 V Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 8 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 8 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 8 # 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details