Alpha Wire Multiple Conductor Cables 5006C SL005

Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A5006C-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A5006C-100-ND
Multiple Conductor Cables A5006C-100-ND
6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

6 Conductor Multi-Conductor Cable Slate 22 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 5006C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
5006C SL005
Multi-Conductor & Paired Cables 5006C SL005
5006C SLATE 100 FT

5006C SLATE 100 FT

Buy Now
Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.23 in.; 0.010 in.; 300 V - 70138203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.23 in.; 0.010 in.; 300 V
70138203
Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.23 in.; 0.010 in.; 300 V 70138203
Xtra-Guardâ® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 22 AWG, 7⁄30 in., 0.010 in. Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray. Choose XTRA GUARD® 1 for: Unsurpassed Flame and Moisture Resistance Fast, Easy Stripping of Insulation and Jacket UL Recognized and UL Listed Flexible Cable Routing Requirements XTRA GUARD® 1 Applications EIA RS 232C Interface (24 AWG, 22 AWG) High Technology Applications in Controlled Environments Point-Of-Sale Equipment Computer Peripherals Industrial Process Controls

Xtra-Guard® 1 Extra-Premium Grade PVC Jacket Unshielded Multiconductor, 22 AWG, 7⁄30 in., 0.010 in.
Conductor: Stranded tin coated copper. Conductor Styles: 24 and 22 AWG — UL style 1061, CSA AWM SR-PVC; 20, 18 and 16 AWG — UL style 1007, CSA AWM-PVC. Insulation: Color-coded, 80°C premium polyvinylchloride. Core Wrap: Clear polyester (25% overlap, typical). Nylon rip cord for ease of jacket stripping. Cable Styles: 24 and 22 AWG — UL type CM, AWM 2464, CSA-PCC FT4. Operating Temperature Range: –20°C to 80°C — AWM, 75°C — CM. Passes UL vertical tray flame test. Jacket: Premium polyvinylchloride in gray or black; stocked in gray.
Choose XTRA

  • GUARD® 1 for:
  • Unsurpassed Flame and Moisture Resistance
  • Fast, Easy Stripping of Insulation and Jacket
  • UL Recognized and UL Listed
  • Flexible Cable Routing Requirements
    XTRA
  • GUARD® 1 Applications
  • EIA RS 232C Interface (24 AWG, 22 AWG)
  • High Technology Applications in Controlled Environments
  • Point-Of-Sale Equipment
  • Computer Peripherals
  • Industrial Process Controls
Supplier's Site
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 300V - 100 ft - ALP5006C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 300V - 100 ft
ALP5006C-SL005
Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 300V - 100 ft ALP5006C-SL005
Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5006C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5006C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Alpha Xtra-Guard®1 is a high performing PVC control cable for general purpose applications featuring a premium-grade PVC insulation and jacket for easier routing, oil resistance and UV sun resistance. Unshielded Multiconductor, 300V, Slate, 100ft, 5006C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 5006C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Xtra-Guard 1 AWG/GAUGE : 22 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.219 NOMINAL OD (MM) : 5.5626 VOLTAGE : 300V TEMPERATURE : 105°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : VW-1 UL 1685

Supplier's Site
Unshielded Multiconductor Cable 6 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire - 88K1419 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
88K1419
Unshielded Multiconductor Cable 6 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire 88K1419
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 22AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:22AWG; Conductor Area CSA:0.35mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Multiconductor Cables Cable Assemblies
Product Number A5006C-100-ND 5006C SL005 70138203 ALP5006C-SL005 88K1419
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Cable, Unshielded; 6; 22AWG; 7 x 30; 0.23 in.; 0.010 in.; 300 V Alpha Xtra-Guard®1 Unshielded Multiconductor Cable - 22 AWG 6 Conductor - Slate - 300V - 100 ft Unshielded Multiconductor Cable 6 Conductor 22Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 6 # 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
ZK2000-5154-1xxx | Sensor cable, PUR, 5 x 0.25 mm², fixed installation, shielded -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3340/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers