The 470515CY Multicore Cable is a grey, 100-meter long cable featuring five conductors, each with a cross-sectional area of 1.5 mm². The conductors are made of bare copper and are insulated with a nominal 0.4 mm PVC wall. The cable is designed with an 80% tinned copper braid shield for enhanced protection against electromagnetic interference. It is compliant with RoHS regulations and does not contain substances of very high concern as per REACH guidelines. This cable operates within a temperature range of -40 to 80°C for static applications and -30 to 70°C for dynamic use. The minimum bend radius is six times the cable diameter for static conditions and twenty times for dynamic conditions. It has a voltage rating of 300/500 VRMS and a maximum conductor DCR of 13.3 Ω/km at 20°C. The cable is also UV resistant, making it suitable for outdoor applications. Engineers considering this cable should note its compliance with various international standards, including IEC 60228 and IEC 60332-1 for flame behavior.
5 Conductor Multi-Conductor Cable Gray 15 AWG Braid 328.1' (100.0m)
470515CY MULTICORE CABLE, GREY 100M 5C 1.5MM2 BRAID SHIELD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 470515CYGE033-ND | 07AH7862 |
| Product Name | Multiple Conductor Cables | 470515Cy Multicore Cable, Grey 100M 5C 1.5Mm2 Braid Shield Rohs Compliant Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |