Alpha Wire Pro Met Industrial Cables 470315YY

Description
Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met’s round construction makes it easier to install, seal, and route.
Description
Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met’s round construction makes it easier to install, seal, and route.
Datasheet
Datasheet Summary
Powered by GS/AI

Pro Met Industrial Cable part number 470315YY features a construction of three 1.5 mm¬= bare copper conductors with a nominal PVC insulation wall of 0.4 mm. The cable has a total diameter of approximately 6.61 mm and is jacketed in grey PVC with a wall thickness of 0.75 mm. It is designed for a voltage rating of 300/500 VRMS and has a maximum conductor DCR of 13.3 Oc/km at 20¬8C. The cable operates effectively within a temperature range of -40 to 80¬8C for static applications and -30 to 70¬8C for dynamic use. It is compliant with IEC standards, including EN 60228 and IEC 60332-1 for flame behavior, and is resistant to oil and UV exposure. The product is RoHS compliant and does not contain any substances of very high concern as per REACH regulations. The cable is packaged in various lengths, including 50 m, 100 m, and 300 m, with continuous lengths available.

Datasheet Summary
Powered by GS/AI

Pro Met Industrial Cable part number 470315YY features a construction of three 1.5 mm¬= bare copper conductors with a nominal PVC insulation wall of 0.4 mm. The cable has a total diameter of approximately 6.61 mm and is jacketed in grey PVC with a wall thickness of 0.75 mm. It is designed for a voltage rating of 300/500 VRMS and has a maximum conductor DCR of 13.3 Oc/km at 20¬8C. The cable operates effectively within a temperature range of -40 to 80¬8C for static applications and -30 to 70¬8C for dynamic use. It is compliant with IEC standards, including EN 60228 and IEC 60332-1 for flame behavior, and is resistant to oil and UV exposure. The product is RoHS compliant and does not contain any substances of very high concern as per REACH regulations. The cable is packaged in various lengths, including 50 m, 100 m, and 300 m, with continuous lengths available.

Suppliers

Company
Product
Description
Supplier Links
Pro Met Industrial Cables - 470315YY - Alpha Wire
Elizabeth, NJ, United States
Pro Met Industrial Cables
470315YY
Pro Met Industrial Cables 470315YY
Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met’s round construction makes it easier to install, seal, and route.

Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met’s round construction makes it easier to install, seal, and route.

Supplier's Site Datasheet

Technical Specifications

  Alpha Wire
Product Category Control and Instrumentation Cables
Product Number 470315YY
Product Name Pro Met Industrial Cables
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper; 1.50 (28/0.25) mm 2 Bare Copper', '1.52']
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details