Win Source Part Number: 1022046-470315CY CL033
Category: Cables, Wires>Multiple Conductor Cables
Series: Pro-Met®
Features: Chemical Resistant, Oil Resistant, UV Resistant
Package: Spool
Wire Gauge: 15 AWG
Length: 328.1' (100.0m)
Cable Type: Multi-Conductor
Usage: Industrial
Voltage: 300 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 28/0.0098"
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.365" (9.27mm)
Shield Type: Braid
Jacket Color: Clear
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0374" (0.950mm)
Shield Coverage: 80%
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 470315CYCL033
Base Product Number: 470315CY
3 Conductor Multi-Conductor Cable Clear 15 AWG Braid 328.1' (100.0m)
470315CY MULTICORE CABLE, CLEAR 100M 3C 1.5MM2 BRAID SHIELD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 1022046-470315CY CL033 | 470315CYCL033-ND | 07AH7848 |
| Product Name | Cables, Wires - Multiple Conductor Cables | Multiple Conductor Cables | 470315Cy Multicore Cable, Clear 100M 3C 1.5Mm2 Braid Shield Rohs Compliant Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Cable Shielding | Braid |