Alpha Wire Control Cable 470121YY GE033

Description
Alpha Wire 470121YY GE033 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 470121YY GE033 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1811792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1811792
Control Cable 1811792
Alpha Wire 470121YY GE033 Control Cable

Alpha Wire 470121YY GE033 Control Cable

Supplier's Site
Multiple Conductor Cables - 470121YYGE033-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470121YYGE033-ND
Multiple Conductor Cables 470121YYGE033-ND
12 Conductor Multi-Conductor Cable Gray 17 AWG 328.1' (100.0m)

12 Conductor Multi-Conductor Cable Gray 17 AWG 328.1' (100.0m)

Buy Now Datasheet
470121Yy Multicore Cable, Grey 100M 12C 1Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire - 07AH7828 - Newark, An Avnet Company
Chicago, IL, United States
470121Yy Multicore Cable, Grey 100M 12C 1Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire
07AH7828
470121Yy Multicore Cable, Grey 100M 12C 1Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire 07AH7828
470121YY MULTICORE CABLE, GREY 100M 12C 1MM2 UNSHIELDED 328 FT ROHS COMPLIANT: YES

470121YY MULTICORE CABLE, GREY 100M 12C 1MM2 UNSHIELDED 328 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1811792 470121YYGE033-ND 07AH7828
Product Name Control Cable Multiple Conductor Cables 470121Yy Multicore Cable, Grey 100M 12C 1Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-G-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Flexible Test Cable, 26.0 GHz, 36.0″ - FLC-3FT-SMSM+ - Mini-Circuits
Specs
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details