9 Conductor Multi-Conductor Cable Gray 19 AWG 984.3' (300.0m)
9 Conductor Multi-Conductor Cable Gray 19 AWG 98.43' (30.00m)
9 Conductor Multi-Conductor Cable Gray 19 AWG 16.40' (5.00m)
9 Conductor Multi-Conductor Cable Gray 19 AWG 32.81' (10.00m)
9 Conductor Multi-Conductor Cable Gray 19 AWG 3.28' (1.00m)
9 Conductor Multi-Conductor Cable Gray 19 AWG 65.62' (20.00m)
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 470097YYGE432-300-ND | 69AH5894 |
| Product Name | Multiple Conductor Cables | Pro-Met / 300 M Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper |