Alpha Wire Control Cable 470097YY GE033

Description
Alpha Wire 470097YY GE033 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 470097YY GE033 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1811785 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1811785
Control Cable 1811785
Alpha Wire 470097YY GE033 Control Cable

Alpha Wire 470097YY GE033 Control Cable

Supplier's Site
470097Yy Multicore Cable, Grey 100M 9C 0.75Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire - 07AH7822 - Newark, An Avnet Company
Chicago, IL, United States
470097Yy Multicore Cable, Grey 100M 9C 0.75Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire
07AH7822
470097Yy Multicore Cable, Grey 100M 9C 0.75Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire 07AH7822
470097YY MULTICORE CABLE, GREY 100M 9C 0.75MM2 UNSHIELDED 328 FT ROHS COMPLIANT: YES

470097YY MULTICORE CABLE, GREY 100M 9C 0.75MM2 UNSHIELDED 328 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1811785 07AH7822
Product Name Control Cable 470097Yy Multicore Cable, Grey 100M 9C 0.75Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire
Cable Length 328 ft (1000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Triaxial
Cable Length 19.69 ft (60 dm)
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-K - kTB Solutions
Specs
Application RF
Connector Type 2.92mm
View Details