Alpha Wire Control Cable 470097CY GE321

Description
Alpha Wire 470097CY GE321 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 470097CY GE321 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 1811784 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1811784
Control Cable 1811784
Alpha Wire 470097CY GE321 Control Cable

Alpha Wire 470097CY GE321 Control Cable

Supplier's Site
Multiple Conductor Cables - 470097CYGE321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470097CYGE321-ND
Multiple Conductor Cables 470097CYGE321-ND
9 Conductor Multi-Conductor Cable Gray 19 AWG Braid 164.0' (50.0m)

9 Conductor Multi-Conductor Cable Gray 19 AWG Braid 164.0' (50.0m)

Buy Now Datasheet
470097Cy Multicore Cable, Grey 50M 9C 0.75Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire - 07AH7821 - Newark, An Avnet Company
Chicago, IL, United States
470097Cy Multicore Cable, Grey 50M 9C 0.75Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire
07AH7821
470097Cy Multicore Cable, Grey 50M 9C 0.75Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire 07AH7821
470097CY MULTICORE CABLE, GREY 50M 9C 0.75MM2 BRAID SHIELD 164 FT ROHS COMPLIANT: YES

470097CY MULTICORE CABLE, GREY 50M 9C 0.75MM2 BRAID SHIELD 164 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1811784 470097CYGE321-ND 07AH7821
Product Name Control Cable Multiple Conductor Cables 470097Cy Multicore Cable, Grey 50M 9C 0.75Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire
Cable Length 164 ft (500 dm)
Standards / Certifications RoHS RoHS
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RF Cable Assemblies - 1064523-1 - TE Connectivity
Specs
Application RF
Product Type SSMT Jack
Cable Shielding Copper Wire
View Details
3 suppliers
Stability Cables - SP-292-MM-78 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Connecting cable - NEBU-M12G5-K-10-LE5 - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101
View Details
2 suppliers