The 470095CY Multicore Cable is a grey, 100-meter long cable featuring nine conductors, each with a cross-sectional area of 0.5 mm². The conductors are made of bare copper and are insulated with PVC, which has a nominal wall thickness of 0.4 mm. The cable is designed with a braid shield made of tinned copper, providing a minimum coverage of 80%. This cable is compliant with RoHS regulations, ensuring it does not contain hazardous substances above specified limits. It operates effectively within a temperature range of -40 to 80°C for static applications and -30 to 70°C for dynamic use. The cable has a voltage rating of 300/500 VRMS and a maximum conductor DCR of 39 Ω/km at 20°C. Additionally, the cable is resistant to sunlight and meets various international standards, including IEC 60228 and IEC 60332-1 for flame behavior. The bend radius is specified as six times the cable diameter for static applications and twenty times for dynamic applications. This product is suitable for applications requiring reliable performance in diverse environmental conditions.
9 Conductor Multi-Conductor Cable Gray 21 AWG Braid 328.1' (100.0m)
Alpha Wire 470095CY GE033 Control Cable
470095CY MULTICORE CABLE, GREY 100M 9C 0.5MM2 BRAID SHIELD ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 470095CYGE033-ND | 1811777 | 07AH7814 |
| Product Name | Multiple Conductor Cables | Control Cable | 470095Cy Multicore Cable, Grey 100M 9C 0.5Mm2 Braid Shield Rohs Compliant Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Cable Shielding | Braid |