Pro-Met industrial cables are designed to perform better, providing consistent and reliable operation. The result is more uptime, fewer errors, and precise operation of equipment. Pro-Met’s round construction makes it easier to install, seal, and route.
| Alpha Wire | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | 470077CY |
| Product Name | Pro Met Industrial Cables |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper; 0.75 (30/.177) mm 2 Bare Copper', '1.11'] |
| Cable Shielding | Braid |