7 Conductor Multi-Conductor Cable Gray 17 AWG 164.0' (50.0m)
470071YY MULTICORE CABLE, GREY 50M 7C 1MM UNSHIELDED ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 470071YYGE321-ND | 07AH7793 |
| Product Name | Multiple Conductor Cables | 470071Yy Multicore Cable, Grey 50M 7C 1Mm Unshielded Rohs Compliant Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper |