Alpha Wire Multiple Conductor Cables 470037YY GE432

Description
3 Conductor Multi-Conductor Cable Gray 19 AWG 98.43' (30.00m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Gray 19 AWG 98.43' (30.00m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 470037YYGE432-30-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470037YYGE432-30-ND
Multiple Conductor Cables 470037YYGE432-30-ND
3 Conductor Multi-Conductor Cable Gray 19 AWG 98.43' (30.00m)

3 Conductor Multi-Conductor Cable Gray 19 AWG 98.43' (30.00m)

Buy Now Datasheet
Multiple Conductor Cables - 470037YYGE432-300-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470037YYGE432-300-ND
Multiple Conductor Cables 470037YYGE432-300-ND
3 Conductor Multi-Conductor Cable Gray 19 AWG 984.3' (300.0m)

3 Conductor Multi-Conductor Cable Gray 19 AWG 984.3' (300.0m)

Buy Now Datasheet
Multiple Conductor Cables - 470037YYGE432-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470037YYGE432-10-ND
Multiple Conductor Cables 470037YYGE432-10-ND
3 Conductor Multi-Conductor Cable Gray 19 AWG 32.81' (10.00m)

3 Conductor Multi-Conductor Cable Gray 19 AWG 32.81' (10.00m)

Buy Now Datasheet
Multiple Conductor Cables - 470037YYGE432-20-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470037YYGE432-20-ND
Multiple Conductor Cables 470037YYGE432-20-ND
3 Conductor Multi-Conductor Cable Gray 19 AWG 65.62' (20.00m)

3 Conductor Multi-Conductor Cable Gray 19 AWG 65.62' (20.00m)

Buy Now Datasheet
Multiple Conductor Cables - 470037YYGE432-5-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470037YYGE432-5-ND
Multiple Conductor Cables 470037YYGE432-5-ND
3 Conductor Multi-Conductor Cable Gray 19 AWG 16.40' (5.00m)

3 Conductor Multi-Conductor Cable Gray 19 AWG 16.40' (5.00m)

Buy Now Datasheet
Multiple Conductor Cables - 470037YYGE432-1-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470037YYGE432-1-ND
Multiple Conductor Cables 470037YYGE432-1-ND
3 Conductor Multi-Conductor Cable Gray 19 AWG 3.28' (1.00m)

3 Conductor Multi-Conductor Cable Gray 19 AWG 3.28' (1.00m)

Buy Now Datasheet
Multiple Conductor Cables - 216-470037YYGE432-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-470037YYGE432-DS-ND
Multiple Conductor Cables 216-470037YYGE432-DS-ND
CBLE 3CND 19AWG GRY METER

CBLE 3CND 19AWG GRY METER

Buy Now Datasheet
Pro-Met / 300 M Alpha Wire - 69AH5858 - Newark, An Avnet Company
Chicago, IL, United States
Pro-Met / 300 M Alpha Wire
69AH5858
Pro-Met / 300 M Alpha Wire 69AH5858
Pro-Met / 300 M

Pro-Met / 300 M

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number 470037YYGE432-30-ND 69AH5858
Product Name Multiple Conductor Cables Pro-Met / 300 M Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-100/615-100 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
Ribbon Cable - 1792505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.6562 ft (2 dm)
Standards / Certifications RoHS
View Details
VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details