The 470031CY Multicore Cable is a clear, 100-meter long cable featuring three conductors with a cross-sectional area of 1 mm². Each conductor is made of bare copper and is insulated with a nominal 0.4 mm thick PVC layer. The cable is constructed with an 80% tinned copper braid shield, providing effective protection against electromagnetic interference. It is compliant with RoHS regulations and meets various international standards, including IEC 60228 and IEC 60332-1 for flame behavior. This cable operates within a temperature range of -40 to 80°C for static applications and -30 to 70°C for dynamic use. It has a voltage rating of 300/500 VRMS and a maximum conductor DCR of 19.5 Ω/km at 20°C. The cable is designed for flexibility, with a minimum bend radius of six times the cable diameter for static applications and twenty times for dynamic applications. Additionally, it is resistant to sunlight and has been tested for oil resistance. The cable is packaged in continuous lengths, making it suitable for various engineering applications.
3 Conductor Multi-Conductor Cable Clear 17 AWG Braid 328.1' (100.0m)
470031CY MULTICORE CABLE, CLEAR 100M 3C 1MM2 BRAID SHIELD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies |
| Product Number | 470031CYCL033-ND | 07AH7734 |
| Product Name | Multiple Conductor Cables | 470031Cy Multicore Cable, Clear 100M 3C 1Mm2 Braid Shield Rohs Compliant Alpha Wire |
| Product Category | Cable | |
| Cable Jacket | Polyvinyl Chloride | |
| Cable Insulation | Polyvinyl Chloride | |
| Cable Conductor | Copper | |
| Cable Shielding | Braid |