Alpha Wire 470027YY GE321 Control Cable
2 Conductor Multi-Conductor Cable Gray 19 AWG 164.0' (50.0m)
470027YY MULTICORE CABLE, GREY 50M 2C 0.75MM2 UNSHIELDED 164 FT ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 1811690 | 470027YYGE321-ND | 07AH7733 |
| Product Name | Control Cable | Multiple Conductor Cables | 470027Yy Multicore Cable, Grey 50M 2C 0.75Mm2 Unshielded 164 Ft Rohs Compliant Alpha Wire |
| Cable Length | 164 ft (500 dm) | ||
| Standards / Certifications | RoHS | RoHS | |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride |