The 470027YY Multicore Cable is a grey, unshielded cable measuring 100 meters in length, featuring two conductors with a cross-sectional area of 0.75 mm². The conductors are made of bare copper and are insulated with a nominal 0.400 mm thick PVC material. The cable has a jacket with a wall thickness of 0.66 mm, also made of PVC. It is designed for a voltage rating of 300/500 VRMS and has a maximum conductor DCR of 26 Ω/km at 20°C. This cable is compliant with the RoHS Directive and does not contain any substances of very high concern as per the REACH regulation. It operates effectively within a temperature range of -40 to 80°C for static applications and -30 to 70°C for dynamic use. The cable is also resistant to sunlight and has a minimum bend radius of four times its diameter for static applications and ten times for dynamic applications. The cable is suitable for various applications requiring reliable electrical connections and is manufactured in accordance with relevant international standards, including IEC specifications.
Alpha Wire 470027YY GE033 Control Cable
2 Conductor Multi-Conductor Cable Gray 19 AWG 328.1' (100.0m)
470027YY MULTICORE CABLE, GREY 100M 2C 0.75MM2 UNSHIELDED 328 FT ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 1811689 | 470027YYGE033-ND | 07AH7732 |
| Product Name | Control Cable | Multiple Conductor Cables | 470027Yy Multicore Cable, Grey 100M 2C 0.75Mm2 Unshielded 328 Ft Rohs Compliant Alpha Wire |
| Cable Length | 328 ft (1000 dm) | ||
| Standards / Certifications | RoHS | RoHS | |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride |