Alpha Wire Multiple Conductor Cables 470025CY GE321

Description
2 Conductor Multi-Conductor Cable Gray 21 AWG Braid 164.0' (50.0m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 21 AWG Braid 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 470025CYGE321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470025CYGE321-ND
Multiple Conductor Cables 470025CYGE321-ND
2 Conductor Multi-Conductor Cable Gray 21 AWG Braid 164.0' (50.0m)

2 Conductor Multi-Conductor Cable Gray 21 AWG Braid 164.0' (50.0m)

Buy Now Datasheet
Control Cable - 1811682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1811682
Control Cable 1811682
Alpha Wire 470025CY GE321 Control Cable

Alpha Wire 470025CY GE321 Control Cable

Supplier's Site
470025Cy Multicore Cable, Grey 50M 2C 0.5Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire - 07AH7725 - Newark, An Avnet Company
Chicago, IL, United States
470025Cy Multicore Cable, Grey 50M 2C 0.5Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire
07AH7725
470025Cy Multicore Cable, Grey 50M 2C 0.5Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire 07AH7725
470025CY MULTICORE CABLE, GREY 50M 2C 0.5MM2 BRAID SHIELD 164 FT ROHS COMPLIANT: YES

470025CY MULTICORE CABLE, GREY 50M 2C 0.5MM2 BRAID SHIELD 164 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 470025CYGE321-ND 1811682 07AH7725
Product Name Multiple Conductor Cables Control Cable 470025Cy Multicore Cable, Grey 50M 2C 0.5Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Precision Test Cable, 50.0 GHz, 24.0″ - T50-2FT-VFVM+ - Mini-Circuits
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -18 to 28 C (-0.4000 to 82.4 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details