Alpha Wire Multiple Conductor Cables 470021CY GE321

Description
2 Conductor Multi-Conductor Cable Gray 17 AWG Braid 164.0' (50.0m)
Request a Quote Datasheet
Description
2 Conductor Multi-Conductor Cable Gray 17 AWG Braid 164.0' (50.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 470021CYGE321-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
470021CYGE321-ND
Multiple Conductor Cables 470021CYGE321-ND
2 Conductor Multi-Conductor Cable Gray 17 AWG Braid 164.0' (50.0m)

2 Conductor Multi-Conductor Cable Gray 17 AWG Braid 164.0' (50.0m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
963643-470021CY GE321
Cables, Wires - Multiple Conductor Cables 963643-470021CY GE321
Win Source Part Number: 963643-470021CY GE321 Category: Cables, Wires>Multiple Conductor Cables Series: Pro-Met® Features: Chemical Resistant, Oil Resistant, UV Resistant Package: Spool Wire Gauge: 17 AWG Length: 164.0' (50.0m) Cable Type: Multi-Conductor Usage: Industrial Voltage: 300 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 30/0.0079" Conductor Material: Copper, Bare Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Diameter: 0.313" (7.95mm) Shield Type: Braid Jacket Color: Gray Conductor Insulation: Poly-Vinyl Chloride (PVC) Jacket (Insulation) Thickness: 0.0335" (0.851mm) Shield Coverage: 80% Temperature Range - Operating: -40°C ~ 80°C Alternative Parts (Cross-Reference): 470021CY GE321470021CY-GE321; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: Alpha Wire Other Names: 470021CYGE321 Base Product Number: 470021CY

Win Source Part Number: 963643-470021CY GE321
Category: Cables, Wires>Multiple Conductor Cables
Series: Pro-Met®
Features: Chemical Resistant, Oil Resistant, UV Resistant
Package: Spool
Wire Gauge: 17 AWG
Length: 164.0' (50.0m)
Cable Type: Multi-Conductor
Usage: Industrial
Voltage: 300 V
Number of Conductors: 2
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 30/0.0079"
Conductor Material: Copper, Bare
Jacket (Insulation) Material: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Diameter: 0.313" (7.95mm)
Shield Type: Braid
Jacket Color: Gray
Conductor Insulation: Poly-Vinyl Chloride (PVC)
Jacket (Insulation) Thickness: 0.0335" (0.851mm)
Shield Coverage: 80%
Temperature Range - Operating: -40°C ~ 80°C
Alternative Parts (Cross-Reference): 470021CY GE321470021CY-GE321;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: Alpha Wire
Other Names: 470021CYGE321
Base Product Number: 470021CY

Buy Now Datasheet
470021Cy Multicore Cable, Grey 50M 2C 1Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire - 07AH7719 - Newark, An Avnet Company
Chicago, IL, United States
470021Cy Multicore Cable, Grey 50M 2C 1Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire
07AH7719
470021Cy Multicore Cable, Grey 50M 2C 1Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire 07AH7719
470021CY MULTICORE CABLE, GREY 50M 2C 1MM2 BRAID SHIELD 164 FT ROHS COMPLIANT: YES

470021CY MULTICORE CABLE, GREY 50M 2C 1MM2 BRAID SHIELD 164 FT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 470021CYGE321-ND 963643-470021CY GE321 07AH7719
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables 470021Cy Multicore Cable, Grey 50M 2C 1Mm2 Braid Shield 164 Ft Rohs Compliant Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 350047 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -5 to 80 C (23 to 176 F)
View Details