The Hook Up Wire, part number 90B4436, is a 100-foot length of 18 AWG copper wire with a white PVC jacket. It is designed for a variety of electrical applications and is compliant with UL AWM/Style 1015 and 1230 standards, rated for 600 VRMS and a maximum temperature of 105°C. The wire features a nominal insulation thickness of 0.032 inches and a conductor resistance of 6.6 Ω per 1000 feet at 20°C. It is suitable for use in environments with temperatures ranging from -40°C to 105°C and has a maximum pull tension of 12.6 lbs. The product is RoHS compliant and adheres to environmental regulations, making it a suitable choice for projects requiring adherence to these standards.
HOOK UP WIRE, 100FT, 18AWG COPPER, WHITE; Jacket Material:PVC; Jacket Color:White; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 90B4436 |
| Product Name | Hook Up Wire, 100Ft, 18Awg Copper, White; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |